Alpha Wire Multi-Conductor & Paired Cables 5110/15C SL002

Description
5110/15C SLATE 500 FT
Request a Quote Datasheet
Description
5110/15C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5110/15C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5110/15C SL002
Multi-Conductor & Paired Cables 5110/15C SL002
5110/15C SLATE 500 FT

5110/15C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5110/15CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5110/15CSL002-ND
Multiple Conductor Cables 5110/15CSL002-ND
15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 15 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 92F7430 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
92F7430
Shielded Multiconductor Cable, 15 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire 92F7430
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 500 ft - Color Code E - ALP5110/15C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 500 ft - Color Code E
ALP5110/15C-SL002
Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 500 ft - Color Code E ALP5110/15C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5110/15C SL002, Color Code E MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3058 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 500ft, 5110/15C SL002, Color Code E


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5110/15C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3058 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5110/15C SL002 5110/15CSL002-ND 92F7430 ALP5110/15C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 15 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 500 ft - Color Code E
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid SupraShield
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Twisted Pair Cable - 1558673001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Armored Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - APC-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details