Alpha Wire 5103C SL005 Multicore Cable
3 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. SupraShield, Multiconductor, 300V, Slate, 100ft, 5103C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5103C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : SupraShield JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.204 NOMINAL OD (MM) : 5.1816 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5103C SL005 | 103526 | A5103C-100-ND | 85K9814 | ALP5103C-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 SupraShield Multiconductor Cable - 22 AWG 3 Conductor - Slate - 300V - 100 ft |
| Cable Length | 100 ft (305 dm) | ||||
| Standards / Certifications | RoHS | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |