Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5797, features a dual conductor design with 22 AWG tinned copper conductors. The cable is insulated with a nominal 0.010" PVC wall and is shielded with A/P/A tape and a tinned copper braid providing a minimum of 70% coverage. The jacket is made of PVC with a nominal thickness of 0.032". This product is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. It is designed for applications requiring sunlight resistance and complies with various standards including UL, CSA, and RoHS. The cable has a capacitance of 39 pF/ft and a characteristic impedance of 48 Ω. It is available in multiple colors and can be purchased in bulk lengths of 100, 500, or 1000 feet.
CBL 2COND 22AWG SHLD 1000=1000'
XTRA-GUARD 1 / BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 5102CSL199-ND | 5102C SL199 | 28Y5797 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |