Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039022-5100C-SL005
Color: Grey
Voltage Rating: 300 V
Length: 30.48 m
Shielding: Shielded
Approvals: CE, CSA, UL
Voltage: 300 V
Number of Conductors: 10
Mounting: SMD (SMT)
Insulation Material: PVC
Insulation Diameter: 6.2992 mm
Weight: 1.764474 kg
Conductor Material: Copper
Categories: OEM Parts(0-9)
Case / Package: 100
Number of Cores: 10
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -30 °C
Voltage Rating (AC): 300 V
REACH SVHC: No SVHC
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 24 AWG
Outside Diameter: 6.35 mm
Insulation Thickness: 812.8 µm
Number of Strands: 7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039022-5100C-SL005 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 5100C-SL005 |