Alpha Wire Multiple Conductor Cables 5100/60C SL005

Description
60 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
60 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5100/60CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5100/60CSL005-100-ND
Multiple Conductor Cables 5100/60CSL005-100-ND
60 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

60 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5100/60C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5100/60C SL005
Multi-Conductor & Paired Cables 5100/60C SL005
5100/60C SLATE 100 FT

5100/60C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 60 Conductor - Slate - 300V - 100 ft - ALP5100/60C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 60 Conductor - Slate - 300V - 100 ft
ALP5100/60C-SL005
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 60 Conductor - Slate - 300V - 100 ft ALP5100/60C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5100/60C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/60C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.8872 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5100/60C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/60C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.8872 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 60 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F2686 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 60 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F2686
Shielded Multiconductor Cable, 60 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F2686
SHIELDED MULTICONDUCTOR CABLE, 60 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:60Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 60 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:60Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5100/60CSL005-100-ND 5100/60C SL005 ALP5100/60C-SL005 03F2686
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 60 Conductor - Slate - 300V - 100 ft Shielded Multiconductor Cable, 60 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/103-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details