The Shielded Multiconductor Cable, part number 5100/20C, features 20 conductors made of 24 AWG tinned copper, designed for a voltage rating of 300 VRMS. The cable has a nominal insulation thickness of 0.010 inches made from semi-rigid PVC, and a jacket with a thickness of 0.032 inches, also PVC. It is constructed with a shield of aluminum/mylar tape, providing effective protection against electromagnetic interference. This cable is suitable for a temperature range of -35 to 105°C and has a minimum bend radius of 10 times the cable diameter. The cable assembly includes 4.4 twists per foot, enhancing its performance in various applications. It is compliant with RoHS and meets several international standards, including UL and CSA certifications. The cable is also sunlight resistant and has a pull tension rating of 74 lbs maximum. Engineers considering this cable for their projects should note its robust construction and compliance with industry standards, making it a reliable choice for applications requiring shielded multiconductor cables.
5100/20C SLATE 100 FT
20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5100/20C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/20C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.304 NOMINAL OD (MM) : 7.7216 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5100/20C SL005 | 5100/20CSL005-ND | 03F2675 | ALP5100/20C-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 20 Conductor - Slate - 300V - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |