Alpha Wire Multiple Conductor Cables 5100/15C SL033

Description
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5100/15CSL033-328-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5100/15CSL033-328-ND
Multiple Conductor Cables 5100/15CSL033-328-ND
15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

15 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5100/15C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5100/15C SL033
Multi-Conductor & Paired Cables 5100/15C SL033
5100/15C SLATE 328 FT

5100/15C SLATE 328 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 328 ft - ALP5100/15C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 328 ft
ALP5100/15C-SL033
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 328 ft ALP5100/15C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5100/15C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/15C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5100/15C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5100/15C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.275 NOMINAL OD (MM) : 6.985 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 382Ft, 300V; Cable Shielding Alpha Wire - 28B6992 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 382Ft, 300V; Cable Shielding Alpha Wire
28B6992
Shielded Multiconductor Cable, 15 Conductor, 24Awg, 382Ft, 300V; Cable Shielding Alpha Wire 28B6992
SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 382FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):99.97m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 15 CONDUCTOR, 24AWG, 382FT, 300V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):99.97m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5100/15CSL033-328-ND 5100/15C SL033 ALP5100/15C-SL033 28B6992
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 328 ft Shielded Multiconductor Cable, 15 Conductor, 24Awg, 382Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Connecting cable - 706-100/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details