Alpha Wire Multi-Conductor & Paired Cables 5098C SL199

Description
5098C Slate BULK FT
Request a Quote Datasheet
Description
5098C Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5098C SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5098C SL199
Multi-Conductor & Paired Cables 5098C SL199
5098C Slate BULK FT

5098C Slate BULK FT

Buy Now
Multiple Conductor Cables - 5098CSL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5098CSL199-ND
Multiple Conductor Cables 5098CSL199-ND
CBL 8COND 24AWG SHLD 1000=1000'

CBL 8COND 24AWG SHLD 1000=1000'

Buy Now Datasheet
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y5786 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y5786
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y5786
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5098C SL199 5098CSL199-ND 28Y5786
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers