Alpha Wire Multiple Conductor Cables 5098C SL033

Description
8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5098CSL033-328-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5098CSL033-328-ND
Multiple Conductor Cables 5098CSL033-328-ND
8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

8 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5098C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5098C SL033
Multi-Conductor & Paired Cables 5098C SL033
5098C SLATE 328 FT

5098C SLATE 328 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 328 ft - ALP5098C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 328 ft
ALP5098C-SL033
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 328 ft ALP5098C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5098C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5098C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 NOMINAL OD (MM) : 5.5626 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5098C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5098C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 NOMINAL OD (MM) : 5.5626 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 328Ft, 300V; Cable Shielding Alpha Wire - 28B6990 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 328Ft, 300V; Cable Shielding Alpha Wire
28B6990
Shielded Multiconductor Cable, 8 Conductor, 24Awg, 328Ft, 300V; Cable Shielding Alpha Wire 28B6990
SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 328FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 24AWG, 328FT, 300V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5098CSL033-328-ND 5098C SL033 ALP5098C-SL033 28B6990
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 328 ft Shielded Multiconductor Cable, 8 Conductor, 24Awg, 328Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Cable Assembly - 60016A05 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details