Alpha Wire Multiple Conductor Cables 5096C SL033

Description
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5096CSL033-328-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5096CSL033-328-ND
Multiple Conductor Cables 5096CSL033-328-ND
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

6 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5096C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5096C SL033
Multi-Conductor & Paired Cables 5096C SL033
5096C SLATE 328 FT

5096C SLATE 328 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 328 ft - ALP5096C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 328 ft
ALP5096C-SL033
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 328 ft ALP5096C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5096C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5096C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 NOMINAL OD (MM) : 5.207 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5096C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5096C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.205 NOMINAL OD (MM) : 5.207 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable; Cable Shielding Alpha Wire - 28B6989 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable; Cable Shielding Alpha Wire
28B6989
Shielded Multiconductor Cable; Cable Shielding Alpha Wire 28B6989
Shielded Multiconductor Cable; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

Shielded Multiconductor Cable; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Slate; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5096CSL033-328-ND 5096C SL033 ALP5096C-SL033 28B6989
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 328 ft Shielded Multiconductor Cable; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data