Alpha Wire Multi-Conductor & Paired Cables 5094C SL033

Description
5094C SLATE 328 FT
Request a Quote Datasheet
Description
5094C SLATE 328 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5094C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5094C SL033
Multi-Conductor & Paired Cables 5094C SL033
5094C SLATE 328 FT

5094C SLATE 328 FT

Buy Now
Multiple Conductor Cables - 5094CSL033-328-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5094CSL033-328-ND
Multiple Conductor Cables 5094CSL033-328-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 328.1' (100.0m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 382Ft, 300V; Cable Shielding Alpha Wire - 28B6987 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 382Ft, 300V; Cable Shielding Alpha Wire
28B6987
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 382Ft, 300V; Cable Shielding Alpha Wire 28B6987
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 382FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):99.97m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 382FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):99.97m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 328 ft - ALP5094C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 328 ft
ALP5094C-SL033
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 328 ft ALP5094C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5094C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5094C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.179 NOMINAL OD (MM) : 4.5466 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 328ft, 5094C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5094C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.179 NOMINAL OD (MM) : 4.5466 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5094C SL033 5094CSL033-328-ND 28B6987 ALP5094C-SL033
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 24Awg, 382Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 328 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details