Alpha Wire Multiple Conductor Cables 5094C SL002

Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5094CSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5094CSL002-500-ND
Multiple Conductor Cables 5094CSL002-500-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5094C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5094C SL002
Multi-Conductor & Paired Cables 5094C SL002
5094C SLATE 500 FT

5094C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 500 ft - ALP5094C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 500 ft
ALP5094C-SL002
Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 500 ft ALP5094C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5094C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5094C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.179 NOMINAL OD (MM) : 4.5466 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 500ft, 5094C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5094C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.179 NOMINAL OD (MM) : 4.5466 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F2666 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F2666
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F2666
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5094CSL002-500-ND 5094C SL002 ALP5094C-SL002 03F2666
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 500 ft Shielded Multiconductor Cable, 4 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details