100' FOIL SHIELD 2 CDR CAB
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Alpha Wire 5092C SL005 Multicore Cable
Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Foil Shielded Multiconductor, 24 AWG
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL 1007, CSA AWM PVC. Insulation: Color coded, 80°C premium polyvinylchloride. Shield: Aluminum/polyester (25% overlap, typical), foil facing in plus stranded, tinned copper drain wire equal in size to insulated conductors of cable. Nylon rip cord for ease of jacket stripping. Cable Styles: UL type CM, AWM 2464, CSA PCC FT4. Operating Temperature Range: –20°C to +80°C AWM (75°C — CM). Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Foil Shield, Multiconductor, 300V, Slate, 100ft, 5092C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5092C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.16 NOMINAL OD (MM) : 4.064 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 5092C SL005 | 5092CSL005-ND | 103378 | 70138314 | ALP5092C-SL005 | 03F2661 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Multiconductor Cable, Shielded; 2; 24 AWG; 7 x 32; 0.16 in.; 0.010 in.; -20 deg | Alpha Xtra-Guard®1 Foil Shield Multiconductor Cable - 24 AWG 2 Conductor - Slate - 300V - 100 ft | Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |||
| Cable Shielding | Foil | Foil | Foil |