Alpha Wire Power Cord, Nema 5-15P, 3M, Black, 125V 10A; Connector Type A Alpha Wire 508F BK078

Description
POWER CORD, NEMA 5-15P, 3M, BLACK, 125V 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P, 3M, BLACK, 125V 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P, 3M, Black, 125V 10A; Connector Type A Alpha Wire - 48F7071 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P, 3M, Black, 125V 10A; Connector Type A Alpha Wire
48F7071
Power Cord, Nema 5-15P, 3M, Black, 125V 10A; Connector Type A Alpha Wire 48F7071
POWER CORD, NEMA 5-15P, 3M, BLACK, 125V 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P, 3M, BLACK, 125V 10A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 48F7071
Product Name Power Cord, Nema 5-15P, 3M, Black, 125V 10A; Connector Type A Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 816474-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 39.37 inch (1000 mm)
View Details
80IN 90° Style Fan Power Cord - 07190-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers