Alpha Wire Multi-Conductor & Paired Cables 5080/50C SL005

Description
5080/50C SLATE 100 FT
Request a Quote Datasheet
Description
5080/50C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5080/50C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5080/50C SL005
Multi-Conductor & Paired Cables 5080/50C SL005
5080/50C SLATE 100 FT

5080/50C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A5080/50C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5080/50C-100-ND
Multiple Conductor Cables A5080/50C-100-ND
50 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

50 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 50 Conductor - Slate - 300V - 100 ft - ALP5080/50C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 50 Conductor - Slate - 300V - 100 ft
ALP5080/50C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 50 Conductor - Slate - 300V - 100 ft ALP5080/50C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5080/50C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/50C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.917 NOMINAL OD (MM) : 23.2918 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5080/50C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/50C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.917 NOMINAL OD (MM) : 23.2918 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 50 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 02F9156 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 50 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
02F9156
Unshielded Multiconductor Cable 50 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 02F9156
UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5080/50C SL005 A5080/50C-100-ND ALP5080/50C-SL005 02F9156
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 50 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 50 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers