Alpha Wire Multiple Conductor Cables 5080/50C SL001

Description
50 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Request a Quote
Description
50 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 5080/50C, features 50 conductors with a wire gauge of 16 AWG and is available in a length of 1000 feet. The conductors are made of tinned copper and are insulated with a nominal 0.016-inch PVC wall. The cable assembly includes 1.3 twists per foot and is wrapped with nonwoven polyester tape for added stability. The outer jacket is also made of PVC, with a nominal thickness of 0.083 inches, and is available in various colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This cable is rated for a maximum operating temperature of -30 to 105°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 36 pF/ft at 1 kHz and a nominal conductor DCR of 4.4 ohms per 1000 feet at 20°C. The cable is compliant with RoHS and other environmental regulations, ensuring it meets safety and environmental standards. It is suitable for various applications where unshielded multiconductor cables are required.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 5080/50C, features 50 conductors with a wire gauge of 16 AWG and is available in a length of 1000 feet. The conductors are made of tinned copper and are insulated with a nominal 0.016-inch PVC wall. The cable assembly includes 1.3 twists per foot and is wrapped with nonwoven polyester tape for added stability. The outer jacket is also made of PVC, with a nominal thickness of 0.083 inches, and is available in various colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This cable is rated for a maximum operating temperature of -30 to 105°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 36 pF/ft at 1 kHz and a nominal conductor DCR of 4.4 ohms per 1000 feet at 20°C. The cable is compliant with RoHS and other environmental regulations, ensuring it meets safety and environmental standards. It is suitable for various applications where unshielded multiconductor cables are required.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-5080/50CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5080/50CSL001-ND
Multiple Conductor Cables 216-5080/50CSL001-ND
50 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

50 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5080/50C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5080/50C SL001
Multi-Conductor & Paired Cables 5080/50C SL001
5080/50C SLATE 1000 FT

5080/50C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 50 Conductor - Slate - 300V - 1000 ft - ALP5080/50C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 50 Conductor - Slate - 300V - 1000 ft
ALP5080/50C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 50 Conductor - Slate - 300V - 1000 ft ALP5080/50C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5080/50C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/50C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.917 NOMINAL OD (MM) : 23.2918 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5080/50C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/50C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.917 NOMINAL OD (MM) : 23.2918 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 50 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire - 28B6981 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 50 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
28B6981
Unshielded Multiconductor Cable 50 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire 28B6981
UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 216-5080/50CSL001-ND 5080/50C SL001 ALP5080/50C-SL001 28B6981
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 50 Conductor - Slate - 300V - 1000 ft Unshielded Multiconductor Cable 50 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details