Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5080/40C

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5080/40C, features a 16 AWG tinned copper conductor with a nominal PVC insulation wall of 0.016 inches and an overall jacket thickness of 0.053 inches. The cable is designed for a temperature range of -30¬8C to 105¬8C and has a voltage rating of 300 VRMS. It offers resistance to oils and sunlight, complying with UL standards for oil resistance and sunlight exposure. The cable assembly includes 40 components twisted at a minimum of 1.2 twists per foot, with a core wrap of nonwoven polyester tape. It is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The product is available in various colors and packaging options, including continuous lengths of 1000, 500, and 100 feet. This cable is suitable for general-purpose applications where durability and resistance to environmental factors are required.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 5080/40C, features a 16 AWG tinned copper conductor with a nominal PVC insulation wall of 0.016 inches and an overall jacket thickness of 0.053 inches. The cable is designed for a temperature range of -30¬8C to 105¬8C and has a voltage rating of 300 VRMS. It offers resistance to oils and sunlight, complying with UL standards for oil resistance and sunlight exposure. The cable assembly includes 40 components twisted at a minimum of 1.2 twists per foot, with a core wrap of nonwoven polyester tape. It is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The product is available in various colors and packaging options, including continuous lengths of 1000, 500, and 100 feet. This cable is suitable for general-purpose applications where durability and resistance to environmental factors are required.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5080/40C - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5080/40C
Xtra-Guard® Performance Cable, Xtra-Guard 1 5080/40C
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 5080/40C
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 16 (19/.0117) AWG Tinned Copper', '0.059']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 349528 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details