Alpha Wire Multiple Conductor Cables 5080/40C SL005

Description
40 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
40 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5080/40CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5080/40CSL005-100-ND
Multiple Conductor Cables 5080/40CSL005-100-ND
40 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

40 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5080/40C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5080/40C SL005
Multi-Conductor & Paired Cables 5080/40C SL005
5080/40C SLATE 100 FT

5080/40C SLATE 100 FT

Buy Now
Unshielded Multiconductor Cable 40 Conductor, 16Awg 100Ft; Cable Shielding Alpha Wire - 02F9154 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 40 Conductor, 16Awg 100Ft; Cable Shielding Alpha Wire
02F9154
Unshielded Multiconductor Cable 40 Conductor, 16Awg 100Ft; Cable Shielding Alpha Wire 02F9154
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 40 Conductor - Slate - 300V - 100 ft - ALP5080/40C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 40 Conductor - Slate - 300V - 100 ft
ALP5080/40C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 40 Conductor - Slate - 300V - 100 ft ALP5080/40C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5080/40C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.775 NOMINAL OD (MM) : 19.685 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5080/40C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.775 NOMINAL OD (MM) : 19.685 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5080/40CSL005-100-ND 5080/40C SL005 02F9154 ALP5080/40C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 40 Conductor, 16Awg 100Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 40 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 40 # 40 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details