Alpha Wire Multi-Conductor & Paired Cables 5080/40C SL001

Description
5080/40C SLATE 1000 FT
Request a Quote Datasheet
Description
5080/40C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5080/40C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5080/40C SL001
Multi-Conductor & Paired Cables 5080/40C SL001
5080/40C SLATE 1000 FT

5080/40C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-5080/40CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5080/40CSL001-ND
Multiple Conductor Cables 216-5080/40CSL001-ND
40 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

40 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 40 Conductor - Slate - 300V - 1000 ft - ALP5080/40C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 40 Conductor - Slate - 300V - 1000 ft
ALP5080/40C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 40 Conductor - Slate - 300V - 1000 ft ALP5080/40C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5080/40C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/40C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.775 NOMINAL OD (MM) : 19.685 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5080/40C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/40C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.775 NOMINAL OD (MM) : 19.685 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 40 Conductor, 16Awg 1000Ft; Cable Shielding Alpha Wire - 28B6980 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 40 Conductor, 16Awg 1000Ft; Cable Shielding Alpha Wire
28B6980
Unshielded Multiconductor Cable 40 Conductor, 16Awg 1000Ft; Cable Shielding Alpha Wire 28B6980
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5080/40C SL001 216-5080/40CSL001-ND ALP5080/40C-SL001 28B6980
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 40 Conductor - Slate - 300V - 1000 ft Unshielded Multiconductor Cable 40 Conductor, 16Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 40 # 40 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details