Alpha Wire Multi-Conductor & Paired Cables 5080/20C SL001

Description
5080/20C SLATE 1000 FT
Request a Quote Datasheet
Description
5080/20C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5080/20C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5080/20C SL001
Multi-Conductor & Paired Cables 5080/20C SL001
5080/20C SLATE 1000 FT

5080/20C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-5080/20CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5080/20CSL001-ND
Multiple Conductor Cables 216-5080/20CSL001-ND
20 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

20 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 20 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire - 28B6977 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 20 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
28B6977
Unshielded Multiconductor Cable 20 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire 28B6977
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 1000 ft - ALP5080/20C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 1000 ft
ALP5080/20C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 1000 ft ALP5080/20C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5080/20C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.547 NOMINAL OD (MM) : 13.8938 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5080/20C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.547 NOMINAL OD (MM) : 13.8938 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5080/20C SL001 216-5080/20CSL001-ND 28B6977 ALP5080/20C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 20 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 20 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details