Alpha Wire Multiple Conductor Cables 5080/15C SL005

Description
15 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote
Description
15 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable features 15 conductors, each made of 16 AWG tinned copper, with a nominal insulation thickness of 0.016 inches made from PVC. The cable has a total length of 100 feet and is designed for a temperature range of -30 to 105°C. It supports a voltage rating of 300 VRMS and has a capacitance of 36 pF/ft at 1 kHz. The cable is constructed with a minimum of 2.4 twists per foot and is wrapped with nonwoven polyester tape for added durability. The outer jacket is also made of PVC, with a thickness of 0.032 inches, and is available in multiple colors including slate, black, yellow, and blue. This product is RoHS compliant and meets various safety standards, including CE and CSA certifications. It is suitable for applications requiring flexibility and resistance to sunlight.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable features 15 conductors, each made of 16 AWG tinned copper, with a nominal insulation thickness of 0.016 inches made from PVC. The cable has a total length of 100 feet and is designed for a temperature range of -30 to 105°C. It supports a voltage rating of 300 VRMS and has a capacitance of 36 pF/ft at 1 kHz. The cable is constructed with a minimum of 2.4 twists per foot and is wrapped with nonwoven polyester tape for added durability. The outer jacket is also made of PVC, with a thickness of 0.032 inches, and is available in multiple colors including slate, black, yellow, and blue. This product is RoHS compliant and meets various safety standards, including CE and CSA certifications. It is suitable for applications requiring flexibility and resistance to sunlight.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A5080/15C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5080/15C-100-ND
Multiple Conductor Cables A5080/15C-100-ND
15 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5080/15C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5080/15C SL005
Multi-Conductor & Paired Cables 5080/15C SL005
5080/15C SLATE 100 FT

5080/15C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 300V - 100 ft - ALP5080/15C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 300V - 100 ft
ALP5080/15C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 300V - 100 ft ALP5080/15C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5080/15C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.488 NOMINAL OD (MM) : 12.3952 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5080/15C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/15C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.488 NOMINAL OD (MM) : 12.3952 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 15 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 02F9146 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
02F9146
Unshielded Multiconductor Cable 15 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 02F9146
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number A5080/15C-100-ND 5080/15C SL005 ALP5080/15C-SL005 02F9146
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 15 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details