5080/15C SLATE 1000 FT
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5080/15C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5080/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.488 NOMINAL OD (MM) : 12.3952 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5080/15C SL001 | 92F7513 | ALP5080/15C-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 15 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 15 Conductor - Slate - 300V - 1000 ft |
| Cable Shielding | No Shielding | No Shielding; Unshielded | |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Number of Conductors | 15 # |