The Unshielded Multiconductor Cable features eight conductors made of 16 AWG tinned copper, designed for a variety of applications. The cable has a nominal insulation thickness of 0.016 inches and a jacket thickness of 0.032 inches, both made from PVC. It is rated for a maximum operating temperature of 105°C and a voltage rating of 300 VRMS. The cable exhibits a capacitance of 36 pF/ft and a conductor DCR of 4.4 Ω/1000ft at 20°C. This product is compliant with several standards, including UL Type CM and CSA CMG, and is RoHS compliant, ensuring it meets environmental regulations. The cable is suitable for use in environments where sunlight exposure and oil resistance are factors. It is packaged in a continuous length of 500 feet, making it suitable for various project requirements. The cable's construction includes a minimum of 3.4 twists per foot and a core wrap of nonwoven polyester tape, providing durability and flexibility for installation.
8 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5078C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5078C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.372 NOMINAL OD (MM) : 9.4488 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5078CSL002-ND | 5078C SL002 | 02F9143 | ALP5078C-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 8 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 8 Conductor - Slate - 300V - 500 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 8 # | 8 # |