Alpha Wire Multiple Conductor Cables 5073C SL005

Description
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A5073C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5073C-100-ND
Multiple Conductor Cables A5073C-100-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5073C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5073C SL005
Multi-Conductor & Paired Cables 5073C SL005
5073C SLATE 100 FT

5073C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 100 ft - ALP5073C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 100 ft
ALP5073C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 100 ft ALP5073C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5073C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5073C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5073C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5073C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire - 02F9137 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
02F9137
Unshielded Multiconductor Cable 3 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire 02F9137
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number A5073C-100-ND 5073C SL005 ALP5073C-SL005 02F9137
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 3 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details