Alpha Wire Multiple Conductor Cables 5073C SL002

Description
3 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5073CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5073CSL002-ND
Multiple Conductor Cables 5073CSL002-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5073C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5073C SL002
Multi-Conductor & Paired Cables 5073C SL002
5073C SLATE 500 FT

5073C SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 02F9138 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
02F9138
Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 02F9138
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 500 ft - ALP5073C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 500 ft
ALP5073C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 500 ft ALP5073C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5073C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5073C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5073C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5073C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.264 NOMINAL OD (MM) : 6.7056 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5073CSL002-ND 5073C SL002 02F9138 ALP5073C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 3 Conductor - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details