2 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)
5072/1C SLATE 1000 FT
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5072/1C SL001, Color Code I2
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5072/1C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.25 NOMINAL OD (MM) : 6.35 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5072/1CSL001-ND | 5072/1C SL001 | 28B6970 | ALP5072/1C-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 2 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 16 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code I2 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 2 # | 2 # |