Xtra-Guard 1 / Bulk Ft Alpha Wire (part number 28Y5767) is a multi-conductor cable designed for various applications. It features 10 conductors, each made of 18 AWG stranded tinned copper, with a nominal insulation thickness of 0.016 inches made from PVC. The cable has a jacket with a nominal thickness of 0.032 inches, also PVC, and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This cable is rated for a maximum temperature range of -30 to 105°C and has a voltage rating of 300 VRMS. It exhibits sunlight resistance and complies with several standards, including UL Type CM and CSA CMG. The cable's construction includes a minimum of 3.2 twists per foot and a core wrap of nonwoven polyester tape. The product is RoHS compliant and does not contain hazardous substances above specified limits. It is packaged in continuous lengths of 1000 FT, 500 FT, and 100 FT. The cable's physical properties include a maximum pull tension of 126 lbs and a bend radius of 10 times the cable diameter. This product is suitable for applications requiring flexibility and durability in challenging environments.
CBL 10COND 18AWG SLT 1000=1000'
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5070C SL199 | 5070CSL199-ND | 28Y5767 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |