10 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Extra-Premium Grade PVC Jacket Multiconductor, 18 AWG, 16⁄30 Stranded, Unshielded, 300 V
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5070C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.384 NOMINAL OD (MM) : 9.7536 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | A5070C-100-ND | 5070C SL005 | 70138262 | ALP5070C-SL005 | 02F9111 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Cable, Unshielded; 10; 18 AWG; 16 x 30;0.39 in.; 0.017 in.; 0.032 in.; -20 deg | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 10 Conductor - Slate - 300V - 100 ft | Unshielded Multiconductor Cable 10 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||
| Number of Conductors | 10 # | 10 # | 10 # |