Alpha Wire Multi-Conductor & Paired Cables 5070/40C SL001

Description
5070/40C SLATE 1000 FT
Request a Quote Datasheet
Description
5070/40C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5070/40C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5070/40C SL001
Multi-Conductor & Paired Cables 5070/40C SL001
5070/40C SLATE 1000 FT

5070/40C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-5070/40CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5070/40CSL001-ND
Multiple Conductor Cables 216-5070/40CSL001-ND
40 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

40 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 40 Conductor, 18Awg 1000Ft; Cable Shielding Alpha Wire - 28B6967 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 40 Conductor, 18Awg 1000Ft; Cable Shielding Alpha Wire
28B6967
Unshielded Multiconductor Cable 40 Conductor, 18Awg 1000Ft; Cable Shielding Alpha Wire 28B6967
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 40 Conductor - Slate - 300V - 1000 ft - ALP5070/40C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 40 Conductor - Slate - 300V - 1000 ft
ALP5070/40C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 40 Conductor - Slate - 300V - 1000 ft ALP5070/40C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5070/40C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/40C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.688 NOMINAL OD (MM) : 17.4752 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5070/40C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/40C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.688 NOMINAL OD (MM) : 17.4752 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5070/40C SL001 216-5070/40CSL001-ND 28B6967 ALP5070/40C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 40 Conductor, 18Awg 1000Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 40 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 40 # 40 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers