Alpha Wire Multi-Conductor & Paired Cables 5070/20C SL005

Description
5070/20C SLATE 100 FT
Request a Quote Datasheet
Description
5070/20C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5070/20C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5070/20C SL005
Multi-Conductor & Paired Cables 5070/20C SL005
5070/20C SLATE 100 FT

5070/20C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5070/20CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5070/20CSL005-100-ND
Multiple Conductor Cables 5070/20CSL005-100-ND
20 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 20 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 02F9115 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 20 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
02F9115
Unshielded Multiconductor Cable 20 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 02F9115
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 100 ft - ALP5070/20C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 100 ft
ALP5070/20C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 100 ft ALP5070/20C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5070/20C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/20C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.2936 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5070/20C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/20C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.2936 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5070/20C SL005 5070/20CSL005-100-ND 02F9115 ALP5070/20C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 20 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-8172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers