5070/20C SLATE 500 FT
20 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5070/20C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.2936 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5070/20C SL002 | 5070/20CSL002-ND | 02F9116 | ALP5070/20C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 20 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 500 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 20 # | 20 # |