Alpha Wire Multiple Conductor Cables 5070/20C SL001

Description
20 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
20 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-5070/20CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5070/20CSL001-ND
Multiple Conductor Cables 216-5070/20CSL001-ND
20 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

20 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5070/20C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5070/20C SL001
Multi-Conductor & Paired Cables 5070/20C SL001
5070/20C SLATE 1000 FT

5070/20C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 1000 ft - ALP5070/20C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 1000 ft
ALP5070/20C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 1000 ft ALP5070/20C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5070/20C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.2936 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5070/20C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/20C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.2936 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 20 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 92F7507 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 20 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
92F7507
Unshielded Multiconductor Cable 20 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 92F7507
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 216-5070/20CSL001-ND 5070/20C SL001 ALP5070/20C-SL001 92F7507
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 20 Conductor - Slate - 300V - 1000 ft Unshielded Multiconductor Cable 20 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers