Alpha Wire Multi-Conductor & Paired Cables 5070/15C SL001

Description
5070/15C SLATE 1000 FT
Request a Quote Datasheet
Description
5070/15C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5070/15C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5070/15C SL001
Multi-Conductor & Paired Cables 5070/15C SL001
5070/15C SLATE 1000 FT

5070/15C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 1000 ft - ALP5070/15C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 1000 ft
ALP5070/15C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 1000 ft ALP5070/15C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5070/15C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 10.9982 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5070/15C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5070/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.433 NOMINAL OD (MM) : 10.9982 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 1000 Ft Rohs Compliant Alpha Wire - 96B0522 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 1000 Ft Rohs Compliant Alpha Wire
96B0522
Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 1000 Ft Rohs Compliant Alpha Wire 96B0522
Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 AWG, 0.81 mm , 16 x 0.255mm, 1000 ft RoHS Compliant: Yes

Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 AWG, 0.81 mm , 16 x 0.255mm, 1000 ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5070/15C SL001 ALP5070/15C-SL001 96B0522
Product Name Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 15 Conductor - Slate - 300V - 1000 ft Multiconductor Unshielded Cable, Xtra Guardr 1, 15, 18 Awg, 0.81 Mm , 16 X 0.255Mm, 1000 Ft Rohs Compliant Alpha Wire
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 RoHS
Number of Conductors 15 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details