Alpha Wire Multi-Conductor & Paired Cables 5066C SL002

Description
5066C SLATE 500 FT
Request a Quote Datasheet
Description
5066C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5066C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5066C SL002
Multi-Conductor & Paired Cables 5066C SL002
5066C SLATE 500 FT

5066C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5066CSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5066CSL002-500-ND
Multiple Conductor Cables 5066CSL002-500-ND
6 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 6 Conductor - Slate - 300V - 500 ft - ALP5066C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 6 Conductor - Slate - 300V - 500 ft
ALP5066C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 6 Conductor - Slate - 300V - 500 ft ALP5066C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5066C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5066C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.7978 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5066C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5066C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.7978 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 6 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 02F9108 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
02F9108
Unshielded Multiconductor Cable 6 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 02F9108
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5066C SL002 5066CSL002-500-ND ALP5066C-SL002 02F9108
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 6 Conductor - Slate - 300V - 500 ft Unshielded Multiconductor Cable 6 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2002-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers