Alpha Wire Multi-Conductor & Paired Cables 5063C SL005

Description
100' 18 AWG CABLE
Request a Quote Datasheet
Description
100' 18 AWG CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5063C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5063C SL005
Multi-Conductor & Paired Cables 5063C SL005
100' 18 AWG CABLE

100' 18 AWG CABLE

Buy Now
Multiple Conductor Cables - A5063C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5063C-100-ND
Multiple Conductor Cables A5063C-100-ND
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

3 (1 Triad Twisted) Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Cable, Unshielded; 3; 18 AWG; 16 x 30; 0.24 in.; 0.017 in.; 0.032 in.; -20 degC - 70138250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 3; 18 AWG; 16 x 30; 0.24 in.; 0.017 in.; 0.032 in.; -20 degC
70138250
Cable, Unshielded; 3; 18 AWG; 16 x 30; 0.24 in.; 0.017 in.; 0.032 in.; -20 degC 70138250
Extra-Premium Grade PVC Jacket Multiconductor, 18 AWG, 16⁄30 Stranded, Unshielded, 300 V Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray. Choose XTRA GUARD® 1 for: Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements XTRA GUARD® 1 Applications EIA RS 232C Interface (24 AWG, 22 AWG) High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls

Extra-Premium Grade PVC Jacket Multiconductor, 18 AWG, 16⁄30 Stranded, Unshielded, 300 V
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA

  • GUARD® 1 for:
  • Unsurpassed Flame and Moisture Resistance
  • Fast, Easy Stripping of Insulation and Jacket
  • UL Recognized and UL Listed
  • Flexible Cable Routing Requirements
    XTRA
  • GUARD® 1 Applications
  • EIA RS 232C Interface (24 AWG, 22 AWG)
  • High Technology Applications in Controlled Environments
  • Point-Of-Sale Equipment
  • Computer Peripherals
  • Industrial Process Controls
Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft - ALP5063C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft
ALP5063C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft ALP5063C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5063C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5063C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.238 NOMINAL OD (MM) : 6.0452 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5063C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5063C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.238 NOMINAL OD (MM) : 6.0452 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 02F9103 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
02F9103
Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 02F9103
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Multiconductor Cables Cable Assemblies
Product Number 5063C SL005 A5063C-100-ND 70138250 ALP5063C-SL005 02F9103
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Cable, Unshielded; 3; 18 AWG; 16 x 30; 0.24 in.; 0.017 in.; 0.032 in.; -20 degC Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 3 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 3 # 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details