Alpha Wire Multi-Conductor & Paired Cables 5062C SL001

Description
5062C SLATE 1000 FT
Request a Quote Datasheet
Description
5062C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5062C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5062C SL001
Multi-Conductor & Paired Cables 5062C SL001
5062C SLATE 1000 FT

5062C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - A5062S-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5062S-1000-ND
Multiple Conductor Cables A5062S-1000-ND
2 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 92F7502 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
92F7502
Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 92F7502
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code D - ALP5062C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code D
ALP5062C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code D ALP5062C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5062C SL001, Color Code D MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5062C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.226 NOMINAL OD (MM) : 5.7404 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5062C SL001, Color Code D


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5062C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.226 NOMINAL OD (MM) : 5.7404 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Multiple Conductor Cables - 5062C SL001 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
5062C SL001
Multiple Conductor Cables 5062C SL001
CABLE 2COND 18AWG SLATE 1000'

CABLE 2COND 18AWG SLATE 1000'

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill ODG (Origin Data Global)
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5062C SL001 A5062S-1000-ND 92F7502 ALP5062C-SL001 5062C SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 2 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 18 AWG 2 Conductor - Slate - 300V - 1000 ft - Color Code D Multiple Conductor Cables
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details