Alpha Wire Multi-Conductor & Paired Cables 5060/50C SL005

Description
100' 20 AWG CABLE
Request a Quote Datasheet
Description
100' 20 AWG CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5060/50C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5060/50C SL005
Multi-Conductor & Paired Cables 5060/50C SL005
100' 20 AWG CABLE

100' 20 AWG CABLE

Buy Now
Multiple Conductor Cables - 5060/50CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5060/50CSL005-100-ND
Multiple Conductor Cables 5060/50CSL005-100-ND
50 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

50 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable 50 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 27M2978 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 50 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
27M2978
Unshielded Multiconductor Cable 50 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 27M2978
UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 50 Conductor - Slate - 300V - 100 ft - ALP5060/50C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 50 Conductor - Slate - 300V - 100 ft
ALP5060/50C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 50 Conductor - Slate - 300V - 100 ft ALP5060/50C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5060/50C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/50C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.684 NOMINAL OD (MM) : 17.3736 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5060/50C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/50C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.684 NOMINAL OD (MM) : 17.3736 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5060/50C SL005 5060/50CSL005-100-ND 27M2978 ALP5060/50C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 50 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 50 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details