Alpha Wire Multiple Conductor Cables 5060/50C SL001

Description
50 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
50 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-5060/50CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5060/50CSL001-ND
Multiple Conductor Cables 216-5060/50CSL001-ND
50 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

50 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5060/50C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5060/50C SL001
Multi-Conductor & Paired Cables 5060/50C SL001
5060/50C SLATE 1000 FT

5060/50C SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 50 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 28B6958 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 50 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
28B6958
Unshielded Multiconductor Cable 50 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 28B6958
UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 50 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 50 Conductor - Slate - 300V - 1000 ft - ALP5060/50C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 50 Conductor - Slate - 300V - 1000 ft
ALP5060/50C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 50 Conductor - Slate - 300V - 1000 ft ALP5060/50C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5060/50C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/50C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.684 NOMINAL OD (MM) : 17.3736 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5060/50C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/50C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 50 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.684 NOMINAL OD (MM) : 17.3736 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 216-5060/50CSL001-ND 5060/50C SL001 28B6958 ALP5060/50C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 50 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 50 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 50 # 50 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/409-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details