Alpha Wire Multi-Conductor & Paired Cables 5060/40C SL002

Description
5060/40C SLATE 500 FT
Request a Quote Datasheet
Description
5060/40C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5060/40C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5060/40C SL002
Multi-Conductor & Paired Cables 5060/40C SL002
5060/40C SLATE 500 FT

5060/40C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5060/40CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5060/40CSL002-ND
Multiple Conductor Cables 5060/40CSL002-ND
40 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

40 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 40 Conductor, 20Awg 500Ft; Cable Shielding Alpha Wire - 02F8940 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 40 Conductor, 20Awg 500Ft; Cable Shielding Alpha Wire
02F8940
Unshielded Multiconductor Cable 40 Conductor, 20Awg 500Ft; Cable Shielding Alpha Wire 02F8940
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 500 ft - ALP5060/40C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 500 ft
ALP5060/40C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 500 ft ALP5060/40C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5060/40C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/40C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.7988 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5060/40C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/40C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.622 NOMINAL OD (MM) : 15.7988 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5060/40C SL002 5060/40CSL002-ND 02F8940 ALP5060/40C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 40 Conductor, 20Awg 500Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 40 Conductor - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 40 # 40 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2162-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers