The Unshielded Multiconductor Cable 30 Conductor 20AWG 100Ft features 30 tinned copper conductors, each with a gauge of 20 AWG. The cable has a nominal insulation thickness of 0.016 inches made from PVC, and the overall jacket also consists of PVC with a wall thickness of 0.032 inches. It is designed for a temperature range of -30 to 105°C and has a voltage rating of 300 VRMS. The cable exhibits a capacitance of 30 pF/ft and a conductor DCR of 10.4 Ω/1000ft at 20°C. It is compliant with various standards, including RoHS and CE, and is suitable for applications requiring sunlight resistance. The cable is packaged in a continuous length of 100 feet.
30 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
5060/30C SLATE 100 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5060/30C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/30C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 30 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.517 NOMINAL OD (MM) : 13.1318 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
UNSHIELDED MULTICONDUCTOR CABLE 30 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5060/30CSL005-100-ND | 5060/30C SL005 | ALP5060/30C-SL005 | 02F8937 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 30 Conductor - Slate - 300V - 100 ft | Unshielded Multiconductor Cable 30 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 30 # | 30 # |