5060/20C SLATE 100 FT
20 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5060/20C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/20C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.437 NOMINAL OD (MM) : 11.0998 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded
Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 20 AWG, 7⁄28 in., 0.017 in.
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 5060/20C SL005 | A5060/20C-100-ND | ALP5060/20C-SL005 | 88K1423 | 70138241 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 20 Conductor - Slate - 300V - 100 ft | Unshielded Multiconductor Cable 20 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire | Multiconductor Cable, Unshielded; 20; 20 AWG; 7 x 28; 0.45 in.; 0.017 in. |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
| Number of Conductors | 20 # | 20 # | 20 # |