Alpha Wire Multiple Conductor Cables 5060/15C SL001

Description
15 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-5060/15CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-5060/15CSL001-ND
Multiple Conductor Cables 216-5060/15CSL001-ND
15 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5060/15C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5060/15C SL001
Multi-Conductor & Paired Cables 5060/15C SL001
5060/15C SLATE 1000 FT

5060/15C SLATE 1000 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 1000 ft - Color Code D - ALP5060/15C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 1000 ft - Color Code D
ALP5060/15C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 1000 ft - Color Code D ALP5060/15C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5060/15C SL001, Color Code D MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.391 NOMINAL OD (MM) : 9.9314 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5060/15C SL001, Color Code D


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5060/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.391 NOMINAL OD (MM) : 9.9314 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 15 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 28B6954 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
28B6954
Unshielded Multiconductor Cable 15 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 28B6954
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 216-5060/15CSL001-ND 5060/15C SL001 ALP5060/15C-SL001 28B6954
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 1000 ft - Color Code D Unshielded Multiconductor Cable 15 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data