8 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Alpha Wire 5058C SL001 Multicore Cable
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5058C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5058C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.302 NOMINAL OD (MM) : 7.6708 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 216-5058CSL001-ND | 5058C SL001 | 103611 | ALP5058C-SL001 | 92F7500 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 20 AWG 8 Conductor - Slate - 300V - 1000 ft | Unshielded Multiconductor Cable 8 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 8 # | 8 # |