Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5741, features a 20 AWG stranded tinned copper conductor with a nominal insulation wall of 0.016 inches made of PVC. The cable assembly consists of four twisted components with a minimum twist rate of 6 twists per foot, wrapped in nonwoven polyester tape. The jacket is also made of PVC, with a nominal wall thickness of 0.032 inches, and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This wire is rated for a maximum operating temperature of 105°C and has a voltage rating of 300 VRMS. It exhibits sunlight resistance and complies with various standards including UL Type CM, CSA CMG, and RoHS directives. The cable has a bend radius of 10 times its diameter and a maximum pull tension of 35 lbs. It is packaged in continuous lengths of 1000 ft, 500 ft, and 100 ft options. This product is suitable for applications requiring flexibility and durability in harsh environments.
CBL 4COND 20AWG SLATE 1000=1000'
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 5054C SL199 | 5054CSL199-ND | 28Y5741 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |