Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 90R5716, features a construction of three 20 AWG stranded tinned copper conductors with a nominal PVC insulation wall of 0.016 inches. The cable assembly includes a minimum of 6.9 twists per foot and is wrapped with nonwoven polyester tape for added durability. The outer jacket is also made of PVC, with a nominal wall thickness of 0.032 inches, and is available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a maximum operating temperature of 105°C and is suitable for use in environments with temperatures ranging from -30°C to 105°C. It has a voltage rating of 300 VRMS and complies with various standards including UL Type CM, CSA CMG, and RoHS directives. The cable is designed to be sunlight resistant and has a bend radius of 10 times the cable diameter. Engineers considering this product should note its compliance with environmental regulations and its physical properties, which make it suitable for a variety of applications requiring reliable electrical performance and durability.
XTRA-GUARD 1 / BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5053C BK199 | 90R5716 |
| Product Name | Multi-Conductor & Paired Cables | Xtra-Guard 1 / Bulk Ft Alpha Wire |