Alpha Wire Multi-Conductor & Paired Cables 5039C SL199

Description
5039C Slate BULK FT
Request a Quote
Description
5039C Slate BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5738, features an 18 AWG stranded tinned copper conductor with a nominal PVC insulation wall of 0.016 inches. The cable is designed for a temperature range of -30 to 105°C and has a voltage rating of 300 VRMS. It exhibits sunlight resistance and is compliant with various standards including UL, CSA, and CE directives. The cable assembly consists of multiple components cabled together with a minimum of 5.3 twists per foot for pairs and 2.2 twists per foot for the overall assembly. The jacket has a nominal thickness of 0.032 inches and is available in multiple colors. This product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is suitable for applications requiring flexibility and durability in harsh environments.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 1 / Bulk Ft Alpha Wire, part number 28Y5738, features an 18 AWG stranded tinned copper conductor with a nominal PVC insulation wall of 0.016 inches. The cable is designed for a temperature range of -30 to 105°C and has a voltage rating of 300 VRMS. It exhibits sunlight resistance and is compliant with various standards including UL, CSA, and CE directives. The cable assembly consists of multiple components cabled together with a minimum of 5.3 twists per foot for pairs and 2.2 twists per foot for the overall assembly. The jacket has a nominal thickness of 0.032 inches and is available in multiple colors. This product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is suitable for applications requiring flexibility and durability in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5039C SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5039C SL199
Multi-Conductor & Paired Cables 5039C SL199
5039C Slate BULK FT

5039C Slate BULK FT

Buy Now
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y5738 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y5738
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y5738
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5039C SL199 28Y5738
Product Name Multi-Conductor & Paired Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details