5039/12C SLATE 500 FT
UNSHIELDED MULTIPAIR CABLE 12PR 500FT 300V GRAY; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5039/12C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5039/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.648 NOMINAL OD (MM) : 16.4592 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5039/12C SL002 | 02F8047 | ALP5039/12C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Unshielded Multipair Cable 12Pr 500Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 12 Pair - Slate - 300V - 500 ft |
| Cable Shielding | No Shielding | No Shielding; Unshielded | |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | |
| Cable Jacket | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper; Tinned copper | ||
| Number of Conductors | 24 # |