Alpha Wire Multiple Conductor Cables 5036C SL001

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5036CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5036CSL001-ND
Multiple Conductor Cables 5036CSL001-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5036C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5036C SL001
Multi-Conductor & Paired Cables 5036C SL001
5036C SLATE 1000 FT

5036C SLATE 1000 FT

Buy Now
Xtra-Guard 1 / 1000 Ft Alpha Wire - 28B6942 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 1000 Ft Alpha Wire
28B6942
Xtra-Guard 1 / 1000 Ft Alpha Wire 28B6942
XTRA-GUARD 1 / 1000 FT

XTRA-GUARD 1 / 1000 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 1000 ft - ALP5036C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 1000 ft
ALP5036C-SL001
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 1000 ft ALP5036C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5036C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5036C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5036C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5036C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.46 NOMINAL OD (MM) : 11.684 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5036CSL001-ND 5036C SL001 28B6942 ALP5036C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / 1000 Ft Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 6 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
ZK2000-6162-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers