6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)
UNSHIELDED MULTIPAIR CABLE 3PR 18AWG 500FT; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5033C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5033C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.348 NOMINAL OD (MM) : 8.8392 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5033C SL002 | 5033CSL002-ND | 02F8041 | ALP5033C-SL002 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multipair Cable 3Pr 18Awg 500Ft; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 3 Pair - Slate - 300V - 500 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 6 # | 6 # |