Alpha Wire Multiple Conductor Cables 5032C SL002

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5032CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5032CSL002-ND
Multiple Conductor Cables 5032CSL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5032C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5032C SL002
Multi-Conductor & Paired Cables 5032C SL002
5032C SLATE 500 FT

5032C SLATE 500 FT

Buy Now
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire - 85K9805 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire
85K9805
Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire 85K9805
XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 2 Pair - Slate - 300V - 500 ft - ALP5032C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 2 Pair - Slate - 300V - 500 ft
ALP5032C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 2 Pair - Slate - 300V - 500 ft ALP5032C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5032C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5032C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3058 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5032C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5032C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.327 NOMINAL OD (MM) : 8.3058 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5032CSL002-ND 5032C SL002 85K9805 ALP5032C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 1 / 500 Ft Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 18 AWG 2 Pair - Slate - 300V - 500 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details